The MMIX4B20N300 is a high-voltage, high-gain BIMOSFET transistor designed for switch-mode and resonant-mode power supplies and capacitor discharge circuits. It features a 3000 V blocking voltage, a continuous collector current rating of 14 A at 110°C, and a peak collector current of 150 A for 1 ms. The device has a low saturation voltage of 2.7 V to 3.2 V at 20 A and 15 V gate drive, and an isolated tab with 4000 V~ electrical isolation. Mounted in a plastic case with a direct-copper bond substrate, it has a weight of 8 g and a thermal resistance from junction to case of 0.83 °C/W. Operating junction temperature ranges from -55 °C to 150 °C.
Insulated Gate Bipolar Transistor, 34A I(C), 3000V V(BR)CES, N-Channel, Product overview: MMIX4B20N300 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 3000V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 34A, 3000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MMIX4B20N300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-MMIX4B20N300 |
| Product Name | N-Channel 34A 3000V IGBT Transistor |