The MUBW15-12A7 is a three-phase converter-brake-inve
IGBT MOD, 1.2KV, 35A, 100W; Continuous Collector Current:35A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:100W; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 03AH5615 |
| Product Name | Igbt Mod, 1.2Kv, 35A, 100W; Continuous Collector Current Littelfuse |
| PD | 100000 milliwatts |