The MMIX4B22N300 is a high-voltage, quad N-channel BiMOSFET designed for switch-mode and resonant-mode power supplies and capacitor discharge circuits, rated for 3000 V collector-emitter voltage and 22 A continuous collector current at 90 °C in an SMPD-Y package with an electrically isolated tab. The package measures 24.80 to 25.25 mm in length, 22.80 to 23.25 mm in width, and 20.90 to 22.17 mm in height, with a weight of 8 g. It features 4000 V electrical isolation, a collector-emitter saturation voltage of up to 2.7 V, and a thermal resistance junction-to-case of 0.83 K/W. The device meets AEC-Q200 and UL 94 V-0 standards for automotive and safety requirements, respectively.
Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes and is pick-and-place ready to be assembled on a customer’s existing SMD assembly lines.Our SMPD range provides a large array of standard options in terms of topology or silicon varieties. Its simplicity and optimized manufacturing process enables fast time to market for customers that require differing die and circuit combinations effectively fast tracking product development. Numerous discrete devices can be successfully combined in one high reliability package that can then be easily assembled on current SMD assembly lines. Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
Insulated Gate Bipolar Transistor, Product overview: MMIX4B22N300 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MMIX4B22N300 can be used for catalog matching and distributor lookup.
IGBT, MODULE, 3KV, 38A; Continuous Collector Current:38A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:150W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:3kV
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MMIX4B22N300 | 279-MMIX4B22N300 | 03AH2673 |
| Product Name | 3000V Surface Mount Power Device (SMPD) Packages | IGBT Transistor | Igbt, Module, 3Kv, 38A; Continuous Collector Current Littelfuse |
| VCES | 3000 volts | ||
| VCE(on) | 2.7 volts | ||
| IC(max) | 38 amps |