DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2790 2800 2810 2820 2830 2840 2842 2843 2844 2845 2846 2847 2848 2849 2850 2851 2852 2853 2854 2860 2870 2880 2890 2900 2910 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
113 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
118 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
124 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
127 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
133 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
140 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
147 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
154 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
154 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
160 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
160 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
162 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
169 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
174 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
226 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
237 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.06 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.16 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.66 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.98 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
89.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
898 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.76 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
900 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
920 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
93.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
94.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
942 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
95.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
953 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
953 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
96.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
965 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
97.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
976 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
976 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
98.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
988 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>