Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR210FSBSL

Description
EGS-3-80 .21 1% RWR80SR210FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .21 1% RWR80SR210FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR210FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR210FSBSL
Wirewound Resistors 3110-RWR80SR210FSBSL
EGS-3-80 .21 1% RWR80SR210FS BSL

EGS-3-80 .21 1% RWR80SR210FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR210FSBSL-ND
Through Hole Resistors RWR80SR210FSBSL-ND
210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.21 OHM 2W 1% WW AXIAL - RWR80SR210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 2W 1% WW AXIAL
RWR80SR210FSBSL
RES 0.21 OHM 2W 1% WW AXIAL RWR80SR210FSBSL
RES 0.21ohm 2W 1% WW AXIAL

RES 0.21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR210FSBSL RWR80SR210FSBSL-ND RWR80SR210FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.21 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details