Vishay Intertechnology, Inc. RES 95.3 OHM 2W 1% WW AXIAL RWR80S95R3FSRSL

Description
RES 95.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 2W 1% WW AXIAL - RWR80S95R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 2W 1% WW AXIAL
RWR80S95R3FSRSL
RES 95.3 OHM 2W 1% WW AXIAL RWR80S95R3FSRSL
RES 95.3ohm 2W 1% WW AXIAL

RES 95.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S95R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S95R3FSRSL-ND
Through Hole Resistors RWR80S95R3FSRSL-ND
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S95R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S95R3FSRSL
Wirewound Resistors 3110-RWR80S95R3FSRSL
EGS-3-80 95.3 1% RWR80S95R3FS RSL

EGS-3-80 95.3 1% RWR80S95R3FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S95R3FSRSL RWR80S95R3FSRSL-ND 3110-RWR80S95R3FSRSL
Product Name RES 95.3 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details