Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR105FSB12

Description
EGS-3-80 .105 1% RWR80SR105FS B12
Request a Quote Datasheet
Description
EGS-3-80 .105 1% RWR80SR105FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR105FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR105FSB12
Wirewound Resistors 3110-RWR80SR105FSB12
EGS-3-80 .105 1% RWR80SR105FS B12

EGS-3-80 .105 1% RWR80SR105FS B12

Supplier's Site Datasheet
RES 0.105 OHM 2W 1% WW AXIAL - RWR80SR105FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 2W 1% WW AXIAL
RWR80SR105FSB12
RES 0.105 OHM 2W 1% WW AXIAL RWR80SR105FSB12
RES 0.105ohm 2W 1% WW AXIAL

RES 0.105ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR105FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR105FSB12-ND
Through Hole Resistors RWR80SR105FSB12-ND
105 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR105FSB12 RWR80SR105FSB12 RWR80SR105FSB12-ND
Product Name Wirewound Resistors RES 0.105 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details