Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8R25FRBSL

Description
EGS-3-80 8.25 1% RWR80S8R25FR BSL
Request a Quote Datasheet
Description
EGS-3-80 8.25 1% RWR80S8R25FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8R25FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R25FRBSL
Wirewound Resistors 3110-RWR80S8R25FRBSL
EGS-3-80 8.25 1% RWR80S8R25FR BSL

EGS-3-80 8.25 1% RWR80S8R25FR BSL

Supplier's Site Datasheet
RES 8.25 OHM 2W 1% WW AXIAL - RWR80S8R25FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 2W 1% WW AXIAL
RWR80S8R25FRBSL
RES 8.25 OHM 2W 1% WW AXIAL RWR80S8R25FRBSL
RES 8.25ohm 2W 1% WW AXIAL

RES 8.25ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8R25FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R25FRBSL-ND
Through Hole Resistors RWR80S8R25FRBSL-ND
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8R25FRBSL RWR80S8R25FRBSL RWR80S8R25FRBSL-ND
Product Name Wirewound Resistors RES 8.25 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details