Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9760FRB12

Description
EGS-3-80 976 1% RWR80S9760FR B12
Request a Quote Datasheet
Description
EGS-3-80 976 1% RWR80S9760FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9760FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9760FRB12
Wirewound Resistors 3110-RWR80S9760FRB12
EGS-3-80 976 1% RWR80S9760FR B12

EGS-3-80 976 1% RWR80S9760FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9760FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9760FRB12-ND
Through Hole Resistors RWR80S9760FRB12-ND
976 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 976 OHM 2W 1% WW AXIAL - RWR80S9760FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 2W 1% WW AXIAL
RWR80S9760FRB12
RES 976 OHM 2W 1% WW AXIAL RWR80S9760FRB12
RES 976ohm 2W 1% WW AXIAL

RES 976ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S9760FRB12 RWR80S9760FRB12-ND RWR80S9760FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 976 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details