Vishay Intertechnology, Inc. RES 0.205 OHM 2W 1% WW AXIAL RWR80SR205FSS73

Description
RES 0.205ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 2W 1% WW AXIAL - RWR80SR205FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 1% WW AXIAL
RWR80SR205FSS73
RES 0.205 OHM 2W 1% WW AXIAL RWR80SR205FSS73
RES 0.205ohm 2W 1% WW AXIAL

RES 0.205ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR205FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR205FSS73
Wirewound Resistors 3110-RWR80SR205FSS73
EGS-3-80 .205 1% RWR80SR205FS S73

EGS-3-80 .205 1% RWR80SR205FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR205FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR205FSS73-ND
Through Hole Resistors RWR80SR205FSS73-ND
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR205FSS73 3110-RWR80SR205FSS73 RWR80SR205FSS73-ND
Product Name RES 0.205 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details