Vishay Intertechnology, Inc. RES 0.121 OHM 2W 0.5% WW AXIAL RWR80SR121DSBSL

Description
RES 0.121ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 2W 0.5% WW AXIAL - RWR80SR121DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 2W 0.5% WW AXIAL
RWR80SR121DSBSL
RES 0.121 OHM 2W 0.5% WW AXIAL RWR80SR121DSBSL
RES 0.121ohm 2W 0.5% WW AXIAL

RES 0.121ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR121DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR121DSBSL
Wirewound Resistors 3110-RWR80SR121DSBSL
EGS-3-80 .121 .5% RWR80SR121DS BSL

EGS-3-80 .121 .5% RWR80SR121DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR121DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR121DSBSL-ND
Through Hole Resistors RWR80SR121DSBSL-ND
121 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR121DSBSL 3110-RWR80SR121DSBSL RWR80SR121DSBSL-ND
Product Name RES 0.121 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details