Vishay Intertechnology, Inc. RES 0.1 OHM 2W 1% WW AXIAL RWR80SR100FPB12

Description
RES 0.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 2W 1% WW AXIAL - RWR80SR100FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% WW AXIAL
RWR80SR100FPB12
RES 0.1 OHM 2W 1% WW AXIAL RWR80SR100FPB12
RES 0.1ohm 2W 1% WW AXIAL

RES 0.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR100FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR100FPB12
Wirewound Resistors 3110-RWR80SR100FPB12
EGS-3-80 .1 1% RWR80SR100FP B12

EGS-3-80 .1 1% RWR80SR100FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR100FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR100FPB12-ND
Through Hole Resistors RWR80SR100FPB12-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR100FPB12 3110-RWR80SR100FPB12 RWR80SR100FPB12-ND
Product Name RES 0.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details