Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR143FSS73

Description
EGS-3-80 .143 1% RWR80SR143FS S73
Request a Quote Datasheet
Description
EGS-3-80 .143 1% RWR80SR143FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR143FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR143FSS73
Wirewound Resistors 3110-RWR80SR143FSS73
EGS-3-80 .143 1% RWR80SR143FS S73

EGS-3-80 .143 1% RWR80SR143FS S73

Supplier's Site Datasheet
RES 0.143 OHM 2W 1% WW AXIAL - RWR80SR143FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 2W 1% WW AXIAL
RWR80SR143FSS73
RES 0.143 OHM 2W 1% WW AXIAL RWR80SR143FSS73
RES 0.143ohm 2W 1% WW AXIAL

RES 0.143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR143FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR143FSS73-ND
Through Hole Resistors RWR80SR143FSS73-ND
143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR143FSS73 RWR80SR143FSS73 RWR80SR143FSS73-ND
Product Name Wirewound Resistors RES 0.143 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details