Vishay Intertechnology, Inc. RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FPRSL

Description
RES 93.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 2W 1% WW AXIAL - RWR80S93R1FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 2W 1% WW AXIAL
RWR80S93R1FPRSL
RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FPRSL
RES 93.1ohm 2W 1% WW AXIAL

RES 93.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S93R1FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S93R1FPRSL
Wirewound Resistors 3110-RWR80S93R1FPRSL
EGS-3-80 93.1 1% RWR80S93R1FP RSL

EGS-3-80 93.1 1% RWR80S93R1FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S93R1FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S93R1FPRSL-ND
Through Hole Resistors RWR80S93R1FPRSL-ND
93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S93R1FPRSL 3110-RWR80S93R1FPRSL RWR80S93R1FPRSL-ND
Product Name RES 93.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers