Vishay Intertechnology, Inc. Through Hole Resistors RWR80S97R6FSRSL

Description
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S97R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S97R6FSRSL-ND
Through Hole Resistors RWR80S97R6FSRSL-ND
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 97.6 OHM 2W 1% WW AXIAL - RWR80S97R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 2W 1% WW AXIAL
RWR80S97R6FSRSL
RES 97.6 OHM 2W 1% WW AXIAL RWR80S97R6FSRSL
RES 97.6ohm 2W 1% WW AXIAL

RES 97.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S97R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S97R6FSRSL
Wirewound Resistors 3110-RWR80S97R6FSRSL
EGS-3-80 97.6 1% RWR80S97R6FS RSL

EGS-3-80 97.6 1% RWR80S97R6FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S97R6FSRSL-ND RWR80S97R6FSRSL 3110-RWR80S97R6FSRSL
Product Name Through Hole Resistors RES 97.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A10KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers