Vishay Intertechnology, Inc. RES 0.154 OHM 2W 0.5% WW AXIAL RWR80SR154DRB12

Description
RES 0.154ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.154ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.154 OHM 2W 0.5% WW AXIAL - RWR80SR154DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 2W 0.5% WW AXIAL
RWR80SR154DRB12
RES 0.154 OHM 2W 0.5% WW AXIAL RWR80SR154DRB12
RES 0.154ohm 2W 0.5% WW AXIAL

RES 0.154ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR154DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR154DRB12
Wirewound Resistors 3110-RWR80SR154DRB12
EGS-3-80 .154 .5% RWR80SR154DR B12

EGS-3-80 .154 .5% RWR80SR154DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR154DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR154DRB12-ND
Through Hole Resistors RWR80SR154DRB12-ND
154 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR154DRB12 3110-RWR80SR154DRB12 RWR80SR154DRB12-ND
Product Name RES 0.154 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details