Vishay Intertechnology, Inc. RES 0.15 OHM 2W 1% WW AXIAL RWR80SR150FSBSL

Description
RES 0.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 2W 1% WW AXIAL - RWR80SR150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 1% WW AXIAL
RWR80SR150FSBSL
RES 0.15 OHM 2W 1% WW AXIAL RWR80SR150FSBSL
RES 0.15ohm 2W 1% WW AXIAL

RES 0.15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR150FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR150FSBSL
Wirewound Resistors 3110-RWR80SR150FSBSL
EGS-3-80 .15 1% RWR80SR150FS BSL

EGS-3-80 .15 1% RWR80SR150FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR150FSBSL-ND
Through Hole Resistors RWR80SR150FSBSL-ND
150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR150FSBSL 3110-RWR80SR150FSBSL RWR80SR150FSBSL-ND
Product Name RES 0.15 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers