Vishay Intertechnology, Inc. Wirewound Resistors RWR80S95R3FSBSL

Description
EGS-3-80 95.3 1% RWR80S95R3FS BSL
Request a Quote Datasheet
Description
EGS-3-80 95.3 1% RWR80S95R3FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S95R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S95R3FSBSL
Wirewound Resistors 3110-RWR80S95R3FSBSL
EGS-3-80 95.3 1% RWR80S95R3FS BSL

EGS-3-80 95.3 1% RWR80S95R3FS BSL

Supplier's Site Datasheet
RES 95.3 OHM 2W 1% WW AXIAL - RWR80S95R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 2W 1% WW AXIAL
RWR80S95R3FSBSL
RES 95.3 OHM 2W 1% WW AXIAL RWR80S95R3FSBSL
RES 95.3ohm 2W 1% WW AXIAL

RES 95.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S95R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S95R3FSBSL-ND
Through Hole Resistors RWR80S95R3FSBSL-ND
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S95R3FSBSL RWR80S95R3FSBSL RWR80S95R3FSBSL-ND
Product Name Wirewound Resistors RES 95.3 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details