Vishay Intertechnology, Inc. RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FSRSL

Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 2W 1% WW AXIAL - RWR80SR130FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR80SR130FSRSL
RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FSRSL
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR130FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR130FSRSL-ND
Through Hole Resistors RWR80SR130FSRSL-ND
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR130FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR130FSRSL
Wirewound Resistors 3110-RWR80SR130FSRSL
EGS-3-80 .13 1% RWR80SR130FS RSL

EGS-3-80 .13 1% RWR80SR130FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR130FSRSL RWR80SR130FSRSL-ND 3110-RWR80SR130FSRSL
Product Name RES 0.13 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details