Vishay Intertechnology, Inc. RES 0.14 OHM 2W 1% WW AXIAL RWR80SR140FRRSL

Description
RES 0.14ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 2W 1% WW AXIAL - RWR80SR140FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 2W 1% WW AXIAL
RWR80SR140FRRSL
RES 0.14 OHM 2W 1% WW AXIAL RWR80SR140FRRSL
RES 0.14ohm 2W 1% WW AXIAL

RES 0.14ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR140FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR140FRRSL
Wirewound Resistors 3110-RWR80SR140FRRSL
EGS-3-80 .14 1% RWR80SR140FR RSL

EGS-3-80 .14 1% RWR80SR140FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR140FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR140FRRSL-ND
Through Hole Resistors RWR80SR140FRRSL-ND
140 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR140FRRSL 3110-RWR80SR140FRRSL RWR80SR140FRRSL-ND
Product Name RES 0.14 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details