Vishay Intertechnology, Inc. RES 0.113 OHM 2W 1% WW AXIAL RWR80SR113FSBSL

Description
RES 0.113ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.113ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.113 OHM 2W 1% WW AXIAL - RWR80SR113FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.113 OHM 2W 1% WW AXIAL
RWR80SR113FSBSL
RES 0.113 OHM 2W 1% WW AXIAL RWR80SR113FSBSL
RES 0.113ohm 2W 1% WW AXIAL

RES 0.113ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR113FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR113FSBSL-ND
Through Hole Resistors RWR80SR113FSBSL-ND
113 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR113FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR113FSBSL
Wirewound Resistors 3110-RWR80SR113FSBSL
EGS-3-80 .113 1% RWR80SR113FS BSL

EGS-3-80 .113 1% RWR80SR113FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR113FSBSL RWR80SR113FSBSL-ND 3110-RWR80SR113FSBSL
Product Name RES 0.113 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1130 ohms 0.1130 ohms 0.1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 4-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers