Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR221FRBSL

Description
EGS-3-80 .221 1% RWR80SR221FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .221 1% RWR80SR221FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR221FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR221FRBSL
Wirewound Resistors 3110-RWR80SR221FRBSL
EGS-3-80 .221 1% RWR80SR221FR BSL

EGS-3-80 .221 1% RWR80SR221FR BSL

Supplier's Site Datasheet
RES 0.221 OHM 2W 1% WW AXIAL - RWR80SR221FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 2W 1% WW AXIAL
RWR80SR221FRBSL
RES 0.221 OHM 2W 1% WW AXIAL RWR80SR221FRBSL
RES 0.221ohm 2W 1% WW AXIAL

RES 0.221ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR221FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR221FRBSL-ND
Through Hole Resistors RWR80SR221FRBSL-ND
221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR221FRBSL RWR80SR221FRBSL RWR80SR221FRBSL-ND
Product Name Wirewound Resistors RES 0.221 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details