Vishay Intertechnology, Inc. RES 898 OHM 2W 1% WW AXIAL RWR80S8980FRB12

Description
RES 898ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 898ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 2W 1% WW AXIAL - RWR80S8980FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 2W 1% WW AXIAL
RWR80S8980FRB12
RES 898 OHM 2W 1% WW AXIAL RWR80S8980FRB12
RES 898ohm 2W 1% WW AXIAL

RES 898ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8980FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8980FRB12
Wirewound Resistors 3110-RWR80S8980FRB12
EGS-3-80 898 1% RWR80S8980FR B12

EGS-3-80 898 1% RWR80S8980FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8980FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8980FRB12-ND
Through Hole Resistors RWR80S8980FRB12-ND
898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8980FRB12 3110-RWR80S8980FRB12 RWR80S8980FRB12-ND
Product Name RES 898 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms 898 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details