Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR110FSB12

Description
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR110FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR110FSB12-ND
Through Hole Resistors RWR80SR110FSB12-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR110FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR110FSB12
Wirewound Resistors 3110-RWR80SR110FSB12
EGS-3-80 .11 1% RWR80SR110FS B12

EGS-3-80 .11 1% RWR80SR110FS B12

Supplier's Site Datasheet
RES 0.11 OHM 2W 1% WW AXIAL - RWR80SR110FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80SR110FSB12
RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FSB12
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR110FSB12-ND 3110-RWR80SR110FSB12 RWR80SR110FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.11 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details