Vishay Intertechnology, Inc. Through Hole Resistors RWR80S97R6FSBSL

Description
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S97R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S97R6FSBSL-ND
Through Hole Resistors RWR80S97R6FSBSL-ND
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S97R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S97R6FSBSL
Wirewound Resistors 3110-RWR80S97R6FSBSL
EGS-3-80 97.6 1% RWR80S97R6FS BSL

EGS-3-80 97.6 1% RWR80S97R6FS BSL

Supplier's Site Datasheet
RES 97.6 OHM 2W 1% WW AXIAL - RWR80S97R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 2W 1% WW AXIAL
RWR80S97R6FSBSL
RES 97.6 OHM 2W 1% WW AXIAL RWR80S97R6FSBSL
RES 97.6ohm 2W 1% WW AXIAL

RES 97.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S97R6FSBSL-ND 3110-RWR80S97R6FSBSL RWR80S97R6FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 97.6 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers