Vishay Intertechnology, Inc. RES 0.118 OHM 2W 1% WW AXIAL RWR80SR118FRBSL

Description
RES 0.118ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.118ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.118 OHM 2W 1% WW AXIAL - RWR80SR118FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.118 OHM 2W 1% WW AXIAL
RWR80SR118FRBSL
RES 0.118 OHM 2W 1% WW AXIAL RWR80SR118FRBSL
RES 0.118ohm 2W 1% WW AXIAL

RES 0.118ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR118FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR118FRBSL
Wirewound Resistors 3110-RWR80SR118FRBSL
EGS-3-80 .118 1% RWR80SR118FR BSL

EGS-3-80 .118 1% RWR80SR118FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR118FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR118FRBSL-ND
Through Hole Resistors RWR80SR118FRBSL-ND
118 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR118FRBSL 3110-RWR80SR118FRBSL RWR80SR118FRBSL-ND
Product Name RES 0.118 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1180 ohms 0.1180 ohms 0.1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details