Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR205FSBSL

Description
EGS-3-80 .205 1% RWR80SR205FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .205 1% RWR80SR205FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR205FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR205FSBSL
Wirewound Resistors 3110-RWR80SR205FSBSL
EGS-3-80 .205 1% RWR80SR205FS BSL

EGS-3-80 .205 1% RWR80SR205FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR205FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR205FSBSL-ND
Through Hole Resistors RWR80SR205FSBSL-ND
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.205 OHM 2W 1% WW AXIAL - RWR80SR205FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 1% WW AXIAL
RWR80SR205FSBSL
RES 0.205 OHM 2W 1% WW AXIAL RWR80SR205FSBSL
RES 0.205ohm 2W 1% WW AXIAL

RES 0.205ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR205FSBSL RWR80SR205FSBSL-ND RWR80SR205FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.205 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details