Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR221FRS73

Description
EGS-3-80 .221 1% RWR80SR221FR S73
Request a Quote Datasheet
Description
EGS-3-80 .221 1% RWR80SR221FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR221FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR221FRS73
Wirewound Resistors 3110-RWR80SR221FRS73
EGS-3-80 .221 1% RWR80SR221FR S73

EGS-3-80 .221 1% RWR80SR221FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR221FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR221FRS73-ND
Through Hole Resistors RWR80SR221FRS73-ND
221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 2W 1% WW AXIAL - RWR80SR221FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 2W 1% WW AXIAL
RWR80SR221FRS73
RES 0.221 OHM 2W 1% WW AXIAL RWR80SR221FRS73
RES 0.221ohm 2W 1% WW AXIAL

RES 0.221ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR221FRS73 RWR80SR221FRS73-ND RWR80SR221FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.221 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers