Vishay Intertechnology, Inc. RES 0.143 OHM 2W 1% WW AXIAL RWR80SR143FSRSL

Description
RES 0.143ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.143ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.143 OHM 2W 1% WW AXIAL - RWR80SR143FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 2W 1% WW AXIAL
RWR80SR143FSRSL
RES 0.143 OHM 2W 1% WW AXIAL RWR80SR143FSRSL
RES 0.143ohm 2W 1% WW AXIAL

RES 0.143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR143FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR143FSRSL-ND
Through Hole Resistors RWR80SR143FSRSL-ND
143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR143FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR143FSRSL
Wirewound Resistors 3110-RWR80SR143FSRSL
EGS-3-80 .143 1% RWR80SR143FS RSL

EGS-3-80 .143 1% RWR80SR143FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR143FSRSL RWR80SR143FSRSL-ND 3110-RWR80SR143FSRSL
Product Name RES 0.143 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers