Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9R76FRRSL

Description
EGS-3-80 9.76 1% RWR80S9R76FR RSL
Request a Quote Datasheet
Description
EGS-3-80 9.76 1% RWR80S9R76FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9R76FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R76FRRSL
Wirewound Resistors 3110-RWR80S9R76FRRSL
EGS-3-80 9.76 1% RWR80S9R76FR RSL

EGS-3-80 9.76 1% RWR80S9R76FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9R76FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R76FRRSL-ND
Through Hole Resistors RWR80S9R76FRRSL-ND
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.76 OHM 2W 1% WW AXIAL - RWR80S9R76FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR80S9R76FRRSL
RES 9.76 OHM 2W 1% WW AXIAL RWR80S9R76FRRSL
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S9R76FRRSL RWR80S9R76FRRSL-ND RWR80S9R76FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 9.76 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers