Vishay Intertechnology, Inc. Wirewound Resistors RWR80S94R2DRRSL

Description
EGS-3-80 94.2 .5% RWR80S94R2DR RSL
Request a Quote Datasheet
Description
EGS-3-80 94.2 .5% RWR80S94R2DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S94R2DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S94R2DRRSL
Wirewound Resistors 3110-RWR80S94R2DRRSL
EGS-3-80 94.2 .5% RWR80S94R2DR RSL

EGS-3-80 94.2 .5% RWR80S94R2DR RSL

Supplier's Site Datasheet
RES 94.2 OHM 2W 0.5% WW AXIAL - RWR80S94R2DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2 OHM 2W 0.5% WW AXIAL
RWR80S94R2DRRSL
RES 94.2 OHM 2W 0.5% WW AXIAL RWR80S94R2DRRSL
RES 94.2ohm 2W 0.5% WW AXIAL

RES 94.2ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S94R2DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S94R2DRRSL-ND
Through Hole Resistors RWR80S94R2DRRSL-ND
94.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

94.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S94R2DRRSL RWR80S94R2DRRSL RWR80S94R2DRRSL-ND
Product Name Wirewound Resistors RES 94.2 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 94.2 ohms 94.2 ohms 94.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details