Vishay Intertechnology, Inc. RES 8.87 OHM 2W 1% WW AXIAL RWR80S8R87FRB12

Description
RES 8.87ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 2W 1% WW AXIAL - RWR80S8R87FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 2W 1% WW AXIAL
RWR80S8R87FRB12
RES 8.87 OHM 2W 1% WW AXIAL RWR80S8R87FRB12
RES 8.87ohm 2W 1% WW AXIAL

RES 8.87ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8R87FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R87FRB12-ND
Through Hole Resistors RWR80S8R87FRB12-ND
8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8R87FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R87FRB12
Wirewound Resistors 3110-RWR80S8R87FRB12
EGS-3-80 8.87 1% RWR80S8R87FR B12

EGS-3-80 8.87 1% RWR80S8R87FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8R87FRB12 RWR80S8R87FRB12-ND 3110-RWR80S8R87FRB12
Product Name RES 8.87 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details