Vishay Intertechnology, Inc. RES 0.165 OHM 2W 1% WW AXIAL RWR80SR165FRB12

Description
RES 0.165ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.165ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.165 OHM 2W 1% WW AXIAL - RWR80SR165FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.165 OHM 2W 1% WW AXIAL
RWR80SR165FRB12
RES 0.165 OHM 2W 1% WW AXIAL RWR80SR165FRB12
RES 0.165ohm 2W 1% WW AXIAL

RES 0.165ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR165FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR165FRB12
Wirewound Resistors 3110-RWR80SR165FRB12
EGS-3-80 .165 1% RWR80SR165FR B12

EGS-3-80 .165 1% RWR80SR165FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR165FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR165FRB12-ND
Through Hole Resistors RWR80SR165FRB12-ND
165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR165FRB12 3110-RWR80SR165FRB12 RWR80SR165FRB12-ND
Product Name RES 0.165 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1650 ohms 0.1650 ohms 0.1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details