Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR182FSBSL

Description
EGS-3-80 .182 1% RWR80SR182FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .182 1% RWR80SR182FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR182FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR182FSBSL
Wirewound Resistors 3110-RWR80SR182FSBSL
EGS-3-80 .182 1% RWR80SR182FS BSL

EGS-3-80 .182 1% RWR80SR182FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR182FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR182FSBSL-ND
Through Hole Resistors RWR80SR182FSBSL-ND
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 2W 1% WW AXIAL - RWR80SR182FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 2W 1% WW AXIAL
RWR80SR182FSBSL
RES 0.182 OHM 2W 1% WW AXIAL RWR80SR182FSBSL
RES 0.182ohm 2W 1% WW AXIAL

RES 0.182ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR182FSBSL RWR80SR182FSBSL-ND RWR80SR182FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.182 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details