Vishay Intertechnology, Inc. Wirewound Resistors RWR80S90R9FSS73

Description
EGS-3-80 90.9 1% RWR80S90R9FS S73
Request a Quote Datasheet
Description
EGS-3-80 90.9 1% RWR80S90R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S90R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FSS73
Wirewound Resistors 3110-RWR80S90R9FSS73
EGS-3-80 90.9 1% RWR80S90R9FS S73

EGS-3-80 90.9 1% RWR80S90R9FS S73

Supplier's Site Datasheet
RES 90.9 OHM 2W 1% WW AXIAL - RWR80S90R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80S90R9FSS73
RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FSS73
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S90R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R9FSS73-ND
Through Hole Resistors RWR80S90R9FSS73-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S90R9FSS73 RWR80S90R9FSS73 RWR80S90R9FSS73-ND
Product Name Wirewound Resistors RES 90.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A390RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details