Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR143FSBSL

Description
143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR143FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR143FSBSL-ND
Through Hole Resistors RWR80SR143FSBSL-ND
143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR143FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR143FSBSL
Wirewound Resistors 3110-RWR80SR143FSBSL
EGS-3-80 .143 1% RWR80SR143FS BSL

EGS-3-80 .143 1% RWR80SR143FS BSL

Supplier's Site Datasheet
RES 0.143 OHM 2W 1% WW AXIAL - RWR80SR143FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 2W 1% WW AXIAL
RWR80SR143FSBSL
RES 0.143 OHM 2W 1% WW AXIAL RWR80SR143FSBSL
RES 0.143ohm 2W 1% WW AXIAL

RES 0.143ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR143FSBSL-ND 3110-RWR80SR143FSBSL RWR80SR143FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.143 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers