DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2780 2790 2800 2810 2820 2830 2838 2839 2840 2841 2842 2843 2844 2845 2846 2847 2848 2849 2850 2860 2870 2880 2890 2900 2910 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.48 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.52 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.61 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.88 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.97 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
31 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
312 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
328 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
336 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.4 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
344 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
352 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
361 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
37.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
370 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
379 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
388 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
390 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
391 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
397 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
400 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
400 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
401 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
407 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>