Vishay Intertechnology, Inc. Wirewound Resistors RWR80S90R9FPS73

Description
EGS-3-80 90.9 1% RWR80S90R9FP S73
Request a Quote Datasheet
Description
EGS-3-80 90.9 1% RWR80S90R9FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S90R9FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FPS73
Wirewound Resistors 3110-RWR80S90R9FPS73
EGS-3-80 90.9 1% RWR80S90R9FP S73

EGS-3-80 90.9 1% RWR80S90R9FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S90R9FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R9FPS73-ND
Through Hole Resistors RWR80S90R9FPS73-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 90.9 OHM 2W 1% WW AXIAL - RWR80S90R9FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80S90R9FPS73
RES 90.9 OHM 2W 1% WW AXIAL RWR80S90R9FPS73
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S90R9FPS73 RWR80S90R9FPS73-ND RWR80S90R9FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 90.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details