Vishay Intertechnology, Inc. Through Hole Resistors RWR80S97R6FRB12

Description
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S97R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S97R6FRB12-ND
Through Hole Resistors RWR80S97R6FRB12-ND
97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 97.6 OHM 2W 1% WW AXIAL - RWR80S97R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 2W 1% WW AXIAL
RWR80S97R6FRB12
RES 97.6 OHM 2W 1% WW AXIAL RWR80S97R6FRB12
RES 97.6ohm 2W 1% WW AXIAL

RES 97.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S97R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S97R6FRB12
Wirewound Resistors 3110-RWR80S97R6FRB12
EGS-3-80 97.6 1% RWR80S97R6FR B12

EGS-3-80 97.6 1% RWR80S97R6FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S97R6FRB12-ND RWR80S97R6FRB12 3110-RWR80S97R6FRB12
Product Name Through Hole Resistors RES 97.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details