Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8R25FSBSL

Description
EGS-3-80 8.25 1% RWR80S8R25FS BSL
Request a Quote Datasheet
Description
EGS-3-80 8.25 1% RWR80S8R25FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8R25FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R25FSBSL
Wirewound Resistors 3110-RWR80S8R25FSBSL
EGS-3-80 8.25 1% RWR80S8R25FS BSL

EGS-3-80 8.25 1% RWR80S8R25FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8R25FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R25FSBSL-ND
Through Hole Resistors RWR80S8R25FSBSL-ND
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25 OHM 2W 1% WW AXIAL - RWR80S8R25FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 2W 1% WW AXIAL
RWR80S8R25FSBSL
RES 8.25 OHM 2W 1% WW AXIAL RWR80S8R25FSBSL
RES 8.25ohm 2W 1% WW AXIAL

RES 8.25ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8R25FSBSL RWR80S8R25FSBSL-ND RWR80S8R25FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 8.25 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers