Vishay Intertechnology, Inc. RES 9.76 OHM 2W 1% WW AXIAL RWR80S9R76FRB12

Description
RES 9.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 2W 1% WW AXIAL - RWR80S9R76FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR80S9R76FRB12
RES 9.76 OHM 2W 1% WW AXIAL RWR80S9R76FRB12
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S9R76FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R76FRB12-ND
Through Hole Resistors RWR80S9R76FRB12-ND
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S9R76FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R76FRB12
Wirewound Resistors 3110-RWR80S9R76FRB12
EGS-3-80 9.76 1% RWR80S9R76FR B12

EGS-3-80 9.76 1% RWR80S9R76FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9R76FRB12 RWR80S9R76FRB12-ND 3110-RWR80S9R76FRB12
Product Name RES 9.76 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details