Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR147DRRSL

Description
EGS-3-80 .147 .5% RWR80SR147DR RSL
Request a Quote Datasheet
Description
EGS-3-80 .147 .5% RWR80SR147DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR147DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR147DRRSL
Wirewound Resistors 3110-RWR80SR147DRRSL
EGS-3-80 .147 .5% RWR80SR147DR RSL

EGS-3-80 .147 .5% RWR80SR147DR RSL

Supplier's Site Datasheet
RES 0.147 OHM 2W 0.5% WW AXIAL - RWR80SR147DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 0.5% WW AXIAL
RWR80SR147DRRSL
RES 0.147 OHM 2W 0.5% WW AXIAL RWR80SR147DRRSL
RES 0.147ohm 2W 0.5% WW AXIAL

RES 0.147ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR147DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR147DRRSL-ND
Through Hole Resistors RWR80SR147DRRSL-ND
147 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR147DRRSL RWR80SR147DRRSL RWR80SR147DRRSL-ND
Product Name Wirewound Resistors RES 0.147 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details