Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9R00FSB12

Description
EGS-3-80 9 1% RWR80S9R00FS B12
Request a Quote Datasheet
Description
EGS-3-80 9 1% RWR80S9R00FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R00FSB12
Wirewound Resistors 3110-RWR80S9R00FSB12
EGS-3-80 9 1% RWR80S9R00FS B12

EGS-3-80 9 1% RWR80S9R00FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R00FSB12-ND
Through Hole Resistors RWR80S9R00FSB12-ND
9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9 OHM 2W 1% WW AXIAL - RWR80S9R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 2W 1% WW AXIAL
RWR80S9R00FSB12
RES 9 OHM 2W 1% WW AXIAL RWR80S9R00FSB12
RES 9ohm 2W 1% WW AXIAL

RES 9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S9R00FSB12 RWR80S9R00FSB12-ND RWR80S9R00FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9 ohms 9 ohms 9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details