Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR121FRBSL

Description
EGS-3-80 .121 1% RWR80SR121FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .121 1% RWR80SR121FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR121FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR121FRBSL
Wirewound Resistors 3110-RWR80SR121FRBSL
EGS-3-80 .121 1% RWR80SR121FR BSL

EGS-3-80 .121 1% RWR80SR121FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR121FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR121FRBSL-ND
Through Hole Resistors RWR80SR121FRBSL-ND
121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.121 OHM 2W 1% WW AXIAL - RWR80SR121FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 2W 1% WW AXIAL
RWR80SR121FRBSL
RES 0.121 OHM 2W 1% WW AXIAL RWR80SR121FRBSL
RES 0.121ohm 2W 1% WW AXIAL

RES 0.121ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR121FRBSL RWR80SR121FRBSL-ND RWR80SR121FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.121 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details