Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8980FRRSL

Description
EGS-3-80 898 1% RWR80S8980FR RSL
Request a Quote Datasheet
Description
EGS-3-80 898 1% RWR80S8980FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8980FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8980FRRSL
Wirewound Resistors 3110-RWR80S8980FRRSL
EGS-3-80 898 1% RWR80S8980FR RSL

EGS-3-80 898 1% RWR80S8980FR RSL

Supplier's Site Datasheet
RES 898 OHM 2W 1% WW AXIAL - RWR80S8980FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 2W 1% WW AXIAL
RWR80S8980FRRSL
RES 898 OHM 2W 1% WW AXIAL RWR80S8980FRRSL
RES 898ohm 2W 1% WW AXIAL

RES 898ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8980FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8980FRRSL-ND
Through Hole Resistors RWR80S8980FRRSL-ND
898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8980FRRSL RWR80S8980FRRSL RWR80S8980FRRSL-ND
Product Name Wirewound Resistors RES 898 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 898 ohms 898 ohms 898 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details