Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR182FRB12

Description
EGS-3-80 .182 1% RWR80SR182FR B12
Request a Quote Datasheet
Description
EGS-3-80 .182 1% RWR80SR182FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR182FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR182FRB12
Wirewound Resistors 3110-RWR80SR182FRB12
EGS-3-80 .182 1% RWR80SR182FR B12

EGS-3-80 .182 1% RWR80SR182FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR182FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR182FRB12-ND
Through Hole Resistors RWR80SR182FRB12-ND
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 2W 1% WW AXIAL - RWR80SR182FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 2W 1% WW AXIAL
RWR80SR182FRB12
RES 0.182 OHM 2W 1% WW AXIAL RWR80SR182FRB12
RES 0.182ohm 2W 1% WW AXIAL

RES 0.182ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR182FRB12 RWR80SR182FRB12-ND RWR80SR182FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.182 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details