Vishay Intertechnology, Inc. RES 965 OHM 2W 0.1% WW AXIAL RWR80S9650BRRSL

Description
RES 965ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 965ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 2W 0.1% WW AXIAL - RWR80S9650BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 2W 0.1% WW AXIAL
RWR80S9650BRRSL
RES 965 OHM 2W 0.1% WW AXIAL RWR80S9650BRRSL
RES 965ohm 2W 0.1% WW AXIAL

RES 965ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9650BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9650BRRSL
Wirewound Resistors 3110-RWR80S9650BRRSL
EGS-3-80 965 .1% RWR80S9650BR RSL

EGS-3-80 965 .1% RWR80S9650BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9650BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9650BRRSL-ND
Through Hole Resistors RWR80S9650BRRSL-ND
965 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

965 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S9650BRRSL 3110-RWR80S9650BRRSL RWR80S9650BRRSL-ND
Product Name RES 965 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details