Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR133FRB12

Description
133 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
133 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR133FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR133FRB12-ND
Through Hole Resistors RWR80SR133FRB12-ND
133 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.133 OHM 2W 1% WW AXIAL - RWR80SR133FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 2W 1% WW AXIAL
RWR80SR133FRB12
RES 0.133 OHM 2W 1% WW AXIAL RWR80SR133FRB12
RES 0.133ohm 2W 1% WW AXIAL

RES 0.133ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR133FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR133FRB12
Wirewound Resistors 3110-RWR80SR133FRB12
EGS-3-80 .133 1% RWR80SR133FR B12

EGS-3-80 .133 1% RWR80SR133FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR133FRB12-ND RWR80SR133FRB12 3110-RWR80SR133FRB12
Product Name Through Hole Resistors RES 0.133 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details