Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR165FSS73

Description
165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR165FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR165FSS73-ND
Through Hole Resistors RWR80SR165FSS73-ND
165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR165FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR165FSS73
Wirewound Resistors 3110-RWR80SR165FSS73
EGS-3-80 .165 1% RWR80SR165FS S73

EGS-3-80 .165 1% RWR80SR165FS S73

Supplier's Site Datasheet
RES 0.165 OHM 2W 1% WW AXIAL - RWR80SR165FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.165 OHM 2W 1% WW AXIAL
RWR80SR165FSS73
RES 0.165 OHM 2W 1% WW AXIAL RWR80SR165FSS73
RES 0.165ohm 2W 1% WW AXIAL

RES 0.165ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR165FSS73-ND 3110-RWR80SR165FSS73 RWR80SR165FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.165 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1650 ohms 0.1650 ohms 0.1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details