Vishay Intertechnology, Inc. Through Hole Resistors RWR80S95R3FRS73

Description
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S95R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S95R3FRS73-ND
Through Hole Resistors RWR80S95R3FRS73-ND
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 95.3 OHM 2W 1% WW AXIAL - RWR80S95R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 2W 1% WW AXIAL
RWR80S95R3FRS73
RES 95.3 OHM 2W 1% WW AXIAL RWR80S95R3FRS73
RES 95.3ohm 2W 1% WW AXIAL

RES 95.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S95R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S95R3FRS73
Wirewound Resistors 3110-RWR80S95R3FRS73
EGS-3-80 95.3 1% RWR80S95R3FR S73

EGS-3-80 95.3 1% RWR80S95R3FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S95R3FRS73-ND RWR80S95R3FRS73 3110-RWR80S95R3FRS73
Product Name Through Hole Resistors RES 95.3 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers